Custom Pharmaceutical HVAC From Air Innovations
Sponsored Video | December 03, 2018Biotech, life sciences, and pharmaceutical HVAC systems are often needed for temperature, humidity and dew point control in sensitive processes and equipment. At Air Innovations, we’ve created a variety of process control systems for the medical, biotech, and life sciences fields.
Air Innovations’ custom pharmaceutical environmental control units offer refined tolerances in temperature (as precise as ±0.02°C) and relative humidity (to ±0.5% RH), as well as operating over the temperature or humidity ranges you specify. Some of our customers also require biotech HVAC systems that have limited footprints or fit in a limited space within their system.