The SM300 command and control system for maritime vessels. Source: Sea MachinesThe SM300 command and control system for maritime vessels. Source: Sea MachinesSea Machines Robotics has successfully completed the sea trials for its line of intelligent command and control systems, designed for use in offshore commercial, scientific and government applications.

The two products, the SM300 and SM200, are targeted at bringing autonomy to small and large-scale operators for computer-guided vessel operations.

The SM300 device integrates with existing vessels and sensors to manage pre-planned and chartered missions through features such as a point-and-go user interface, pilot-by-wire propulsion and steering control, embedded electronic chart display and information systems (ECDIS), situational awareness via electronic charts, obstacle and traffic avoidance, remote communications via wireless, 4G and satellite, real-time data feed to remote operator, condition monitoring of hull and machinery and remote payload control.

The control system is targeted at applications such as multi-waypoint missions, ocean search and survey, patrol and surveillance and mothership-daughter vessel collaborations. Meanwhile, the SM200 provides integrated, line-of-sight and remote vessel control for collaborative vessel operations, Sea Machines said.

To contact the author of this article, email GlobalSpeceditors@globalspec.com