New Five-Axis Gantry Mill
Shawn Martin | September 28, 2018
Source: Zimmermann
A manufacturer of high-tech portal milling machines released a new five-axis gantry mill for prototyping, tooling and mold making. The compact and thermo-symmetrical gantry mill provides an ideal entry point for manufacturers looking to maximize productivity.
The FZU five-axis gantry mill from Zimmerman features a compact, modular design and is available in several different lengths and heights, with a footprint that measures up to 7.5 m x 7.5 m x 5.3 m. It features feed rates up to 60 m/min and is capable of machining aluminum, fiber composite materials, plastics and Ureol.
The machine features thermo-symmetrical construction, which makes it less susceptible to adverse ambient conditions. It is available with an extensive list of equipment options, including several process cooling systems and powerful milling spindles that allow components to be manufactured from a wide variety of materials.
The entry-level system balances price with performance. It offers the highest surface quality, accurate milling and machining flexibility.