Dun-Solar PV backsheet material. Source: DunmoreDun-Solar PV backsheet material. Source: DunmoreDunmore has expanded its portfolio of UL listed backsheets for photovoltaic applications. By incorporating high-performance materials into the coated and laminated films, Dun-Solar backsheets provide superior moisture resistance, thermal and UV stability. These photovoltaic (PV) backsheets combine process stability with excellent functionality.

The expanded Dun-Solar portfolio includes polyester and polyvinyl fluoride film (PVF) constructions for 1,000 volt and 1,500 volt applications. PV backsheets meet California Fire Rating and IEC 61730. They are available in clear, white and black configurations.

Also available are other new and unique Dunmore backsheets, including the DS392R for bifacial modules and the DS450 and DS475 PPC+ backsheets. These backsheets allow for greater module output and manufacturing efficiencies.

Learn more about these new backsheets at Dunmore.