Now available: Modelithics COMPLETE Library v25.7 for Cadence AWR design environment
GlobalSpec News Desk | November 26, 2025Modelithics is pleased to announce the release of the latest version, v25.7, of the Modelithics COMPLETE Library for the Cadence AWR Design Environment Platform. This release of the Modelithics COMPLETE Library for Cadence AWR Design Environment includes new models, representing ~1,800 additional components. With this release, the COMPLETE Library for Cadence AWR Design Environment now represents over 29,000 components from ~75 vendors. The release includes compatibility with Cadence AWR Design Environment v25.1, as well as Cadence AWR Design Environment v16, v22.1 and v24.1.
Source: Modelithics
This release includes new Microwave Global Models for capacitor, resistors and inductors from Amotech, Coilcraft, International Manufacturing Services (IMS), Kyocera-AVX and Passive Plus. In addition, new models for CapV have been introduced for three (3) varactor chips devices. These models are validated up to 67 GHz and include Modelithics advanced model features for part value and temperature scalability. The part-value scalability of Microwave Global Models makes them ideal for tuning and optimization.
Through the Sponsoring Modelithics Vendor Partner (MVP) program, free 90-day use is offered for all available Modelithics for Amotech, CapV, Coilcraft, IMS, Kyocera-AVX, Passive Plus and Piconics components. For more information or to request free use of the new models for these Sponsoring MVPs as well as other available Modelithics Sponsoring MVPs, please visit the Modelithics website.
To request a free trial, please visit the Modelithics website. For more information about this new release and further details on the new models available, please review the v25.7 release notes.