OKW offers more enclosures and knobs for HVAC, climate control and environmental technology
GlobalSpec News Desk | September 16, 2025OKW has extended its range of electronic enclosures and tuning knobs for HVAC, climate control and environmental technology.
The specialist enclosure manufacturer offers IP-rated housings for applications including wind turbine
Source: OKW control, air quality metering, Geiger counters, agricultural climate control, inspection cameras and leak detection.
HVAC, climate control and environmental electronics must withstand a range of hazards including temperature fluctuations, particles (dust/fibers/spores), low-level vibration and cleaning with aggressive chemicals. Devices need robust enclosures with good ingress protection.
OKW’s outdoor wall-mount enclosures include SOLID-BOX (IP 66, IP 67, IK 08) — which can be installed ‘lid closed’ to protect the electronics and seal — and ROBUST-BOX (IP 66), which offers a wide range of sizes by combining flat and high tops and bases.
Indoor wall-mount enclosures include stylish NET-BOX (IP 65) — which has a curved top and a front lid that conceals connectors — and low-profile DIATEC, which has a central control panel for mounting a touch screen, display or keypad.
Other models include MINI-DATA-BOX (IP 65) and EASYTEC (IP 65) fast-fit sensor enclosures. Both feature flanges for quick and easy mounting with screws or cable ties. MINI-DATA-BOX can also be specified without flanges.
OKW’s award-winning CONTROL-KNOBS and ergonomic STAR-KNOBS are ideal for menu-driven interfaces. CONTROL-KNOBS have a soft-touch surface for comfort and anti-slip operation. STAR-KNOBS can be either surface mounted or flush fitting. Both ranges feature energy-saving SMD LED illumination (optional).
OKW also has an extensive range of accessories, and can supply its products fully customized. Services include machining, lacquering, printing, laser marking, decor foils, special materials, RFI/EMI shielding and installation/assembly of accessories.