Servomotors feature integrated water cooling
GlobalSpec News Desk | December 20, 2024
Source: Beckhoff maximum dynamics with dependable performance: the increased speed and torque do not affect the rotor moment of inertia. The servos come in five flange codes that each have three length options — with standstill torques from 5.1 Nm to 274 Nm. As such, the AM8300 series covers an extremely wide range of motion control applications.The AM8300 motors also offer options for a backlash-free permanent magnet holding brake, shaft seal and keyway. Depending on the size, they support numerous feedback systems such as resolvers or battery-less single and multiturn encoders with One Cable Technology (OCT) or Hiperface.
With the water-cooling system and IP65 rating, the AM8300 series also suits demanding environmental conditions — especially those with high ambient temperatures. Depending on the size, the AM8300 is equipped with a 1/8- or 1/4-inch thread for connecting the cooling circuit.