Fuel cell testing made easy by EA Elektro-Automatik
August 23, 2023Do you want to test key metrics of a fuel cell such as resistance, performance and lifetime quickly and cost-efficiently? The solution is our EA-ELR 10000 series of regenerative loads, which are ideal for fuel cell testing, have an input power of 30 kW. For mass testing, you can connect our units in parallel to reach up to 1.92 MW.
Many smart features for your benefit
Our electronic loads offer features built to give you the maximum flexibility in testing, such as a built-in arbitrary waveform generator, a function generator and true auto-ranging. Testing with our regenerative loads can allow you to significantly reduce energy loss. Our regenerative loads operate with up to over 96% efficiency, feeding energy back into the mains instead of dissipating it in the form of heat. Testing with our systems saves you power and eliminates the need for the costly operation of additional cooling systems.
Alternative to the electronic load: The EA-PSB 10000
Equally suitable for fuel cell testing is our EA-PSB 10000 bidirectional power supply, which also achieves 30 kW and has the same regenerative load features. Your advantage when using the EA-PSB 10000: The unit can seamlessly switch between acting as a source or a load, giving you maximum flexibility for different applications.