The technical feasibility of a mini-split air conditioning unit powered solely by off-grid solar power and battery storage has been demonstrated by researchers from the U.K.’s Ulster University.

Designed to utilize low global warming potential (GWP) refrigerants, the system consists of two 400 W solar panels, two 130 Ah lead-acid batteries and a vapor compression cycle (VCC) unit. The external unit incorporates a compressor, a condenser, an expansion valve, and the two batteries connected in parallel with a charge controller and inverter. The internal unit includes an evaporator, external ducts and an indoor canopy.

Tests simulating the hot climatic conditions typical in Middle Eastern nations confirmed that the batteries charged by solar panels are capable of supporting the air conditioning unit during the night. GWP refrigerants R600a and R290 were identified as optimal candidates to replace the commonly used R134a and R410A. The use of R290 resulted in a substantial increase in coefficient of performance and exergetic efficiency.

After being fully charged, the batteries can power the system for seven hours, indicating the practical feasibility of the solar powered off-grid air conditioning system described in Cleaner Energy Systems.

To contact the author of this article, email shimmelstein@globalspec.com