Cleanroom Systems is a division of Air Innovations with over 25 years of experience in designing, testing and manufacturing environmental process control systems for a wide variety of applications. Our engineering team has experience in designing electrical controls, refrigeration, piping, airflow, filtration, cabinetry and enclosures to create unitary and custom HVAC system solutions for clean rooms and critical environments. Air Innovations’ clean room systems can be tailored to your specifications in size, features and functionality. We also have the capability to customize HEPA, ULPA or molecular levels and control temperature and humidity. From simple clean rooms to more complex applications, we have solutions for any clean room challenge.

AdvancAir® units can be customized to control filtration to HEPA/ULPA/molecular levels, temperature to ±0.02° C and humidity to ±0.5% RH from desiccant to near-saturation levels. These units can be assembled vertically, horizontally, on a mezzanine or suspended from building structures.

Examples of AdvancAir applications installed around the world:

  • Semiconductor (lithography, CMP, wafer processing)
  • Microelectronic
  • Aerospace (satellite and spacecraft development)
  • Compact disc production
  • Ultra-clean assembly and metrology operations