Electric truck handles 5,000 pound payload
Engineering360 News Desk | May 01, 2020Bollinger Motors announces plans to produce and sell the all-electric B2 Chassis Cab. The Bollinger B2CC is the world's first Class 3 all-electric chassis-cab truck platform, and it offers unlimited work truck variants.
Bollinger Motors unveils the world's first Class 3 electric commercial truck platform. The B2 Chassis Cab offers endless commercial applications. Source: Bollinger Motors
Features of the patent-pending Bollinger B2 Chassis Cab include:
- Two-door or four-door cab
- Various wheelbase lengths, based on the desired customization
- Patent-pending passthrough for storage of long items
- 120 kWh battery pack
- All-wheel drivetrain
- All-terrain capabilities
- Dual motor
- Portal gear hubs
- 5,000 lb payload
- Ultra-low center of gravity
- Hydraulic anti-lock power brakes (ABS)
- Electronic traction control
- Electronic stability control
- Hydraulic power steering
- Hydro-pneumatic self-leveling suspension
- Independent front and rear suspension
- 10 kW on-board charger/inverter
- Complete power system controls, configurable to given vehicle application
- Integrated thermal-management system
The Bollinger B2 Chassis Cab will be made available to commercial outfitters in late 2021 in both full cab and cutaway-cab variants.