Sarcon PG25A is one of Fujipoly's softest, most compressible and affordable thermal gap filler materials. It Source: FujipolySource: Fujipolyoffers gel-like consistency in a convenient sheet form. The product is ideal for applications that have delicate components and high compression rates.

When sandwiched between components of varying shapes and sizes and a nearby heat sink or spreader, this compliant 2.5 W per meter-Kelvin (W/m° K) thermal interface material exhibits a thermal resistance as low as 0.42° C in2/W at 14 PSI.

Sarcon PG25A is suitable for applications that require material compression between 30% and 50%. It is offered in four thicknesses ranging from 1 mm to 5 mm with a maximum sheet dimension of 300 mm x 200 mm. Sarcon PG25A can also be ordered in die-cut form to fit almost any application shape. It is well-suited for environments with operating temperatures that range from -40° to 150° C and exhibits a UL94 flame retardant rating of V-0.

To contact the author of this article, email GlobalSpeceditors@globalspec.com