Turcon Roto Glyd Ring V Combines Performance and Reliability
Sponsored Video | October 25, 2018Turcon Roto Glyd Ring V is a rotary seal primarily intended for double-acting pressure within severe working conditions that require extended rotary service. The seal is specifically engineered for machinery where a high pressure-to-velocity value is required to allow equipment to run at the highest possible speeds and pressures for an extended service life.
Turcon Roto Glyd Ring V Benefits:
- Resistant to virtually all media including a broad range of lubricants
- Outstanding wear resistance and friction characteristics
- Provides extended seal life
- Operates in wide temperature, pressure and velocity ranges
- Minimal abrasion of hardware, preventing damage to counter surfaces
- Robust for harsh environments
- Good resistance to extrusion
- Reduced environmental impact as it does not include harmful fillers
- Preferred sealing material for use in rotary hydraulic applications
- Cost-effective solution
- Recommended operating temperatures of -30° C to +120° C (-22° F to +248° F)
Designed for continuous service at high and low PV values, the seal also gives improved performance in oscillating conditions or where there are frequent changes in pressure and/or velocity.
Test results show that Turcon Roto Glyd Ring V runs with low frictional torque at all pressures from 0.5 MPa and above with low sensitivity to pressure increases from 0.5 to 20 MPa.
Watch the video to learn more.